Acer logo

Acer Aspire Z3770 Intel® Core™ i3 i3-2120 21.5" 1920 x 1080 pixels Touchscreen 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Wi-Fi 4 (802.11n) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120654
Info modified on:
23 Jul 2024, 20:37:16
Short summary description Acer Aspire Z3770 Intel® Core™ i3 i3-2120 21.5" 1920 x 1080 pixels Touchscreen 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Wi-Fi 4 (802.11n) Black:

Acer Aspire Z3770, 21.5", Full HD, Intel® Core™ i3, 6 GB, 500 GB, Windows 7 Home Premium

Long summary description Acer Aspire Z3770 Intel® Core™ i3 i3-2120 21.5" 1920 x 1080 pixels Touchscreen 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Wi-Fi 4 (802.11n) Black:

Acer Aspire Z3770. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.