Acer Aspire Z5771- H61, 23", Full HD, Intel® Core™ i5, 6 GB, 1 TB, Windows 7 Home Premium
Acer Aspire Z5771- H61. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GT 520, On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product color: Black