Acer logo

Acer Aspire Z1800-MW10B Intel® Celeron® G G540 20" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170744
Info modified on:
23 Jul 2024, 20:37:15
Short summary description Acer Aspire Z1800-MW10B Intel® Celeron® G G540 20" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:

Acer Aspire Z1800-MW10B, 20", Intel® Celeron® G, 2 GB, 500 GB, Windows 7 Home Basic, Black

Long summary description Acer Aspire Z1800-MW10B Intel® Celeron® G G540 20" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:

Acer Aspire Z1800-MW10B. Display diagonal: 20". Processor family: Intel® Celeron® G, Processor frequency: 2.5 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Basic. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.