Acer logo

Acer Aspire Z3760 Intel® Core™ i3 i3-2120 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 520 Windows 7 Home Basic Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121133
Info modified on:
07 Oct 2024, 16:49:03
Short summary description Acer Aspire Z3760 Intel® Core™ i3 i3-2120 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 520 Windows 7 Home Basic Black, Silver:

Acer Aspire Z3760, 21.5", Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Home Basic

Long summary description Acer Aspire Z3760 Intel® Core™ i3 i3-2120 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 520 Windows 7 Home Basic Black, Silver:

Acer Aspire Z3760. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 520, On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Basic. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.