Acer logo

Acer Aspire Z5801- H67 Intel® Core™ i7 i7-2600S 24" 1920 x 1080 pixels 8 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59514
Info modified on:
07 Oct 2024, 17:13:49
Short summary description Acer Aspire Z5801- H67 Intel® Core™ i7 i7-2600S 24" 1920 x 1080 pixels 8 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Black, Silver:

Acer Aspire Z5801- H67, 24", Full HD, Intel® Core™ i7, 8 GB, 2 TB, Windows 7 Home Premium

Long summary description Acer Aspire Z5801- H67 Intel® Core™ i7 i7-2600S 24" 1920 x 1080 pixels 8 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Black, Silver:

Acer Aspire Z5801- H67. Display diagonal: 24", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2.8 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB. Discrete graphics card model: NVIDIA® GeForce® GT 530, On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.