Acer logo

Acer Aspire Z5801 Intel® Core™ i3 i3-2100 24" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136902
Info modified on:
07 Oct 2024, 17:13:47
Short summary description Acer Aspire Z5801 Intel® Core™ i3 i3-2100 24" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Silver:

Acer Aspire Z5801, 24", Full HD, Intel® Core™ i3, 4 GB, 1.5 TB, Windows 7 Home Premium

Long summary description Acer Aspire Z5801 Intel® Core™ i3 i3-2100 24" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Silver:

Acer Aspire Z5801. Display diagonal: 24", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB. Discrete graphics card model: NVIDIA® GeForce® GT 530, On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.