Acer logo

Acer Aspire Z3801 Intel® Core™ i5 i5-2400S 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164980
Info modified on:
23 Jul 2024, 20:37:12
Short summary description Acer Aspire Z3801 Intel® Core™ i5 i5-2400S 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Silver:

Acer Aspire Z3801, 21.5", Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description Acer Aspire Z3801 Intel® Core™ i5 i5-2400S 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Silver:

Acer Aspire Z3801. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.