Acer Aspire Z5751, 23", Full HD, Intel® Core™ i5, 6 GB, 1.5 TB, Windows 7 Home Premium
Acer Aspire Z5751. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB. Discrete graphics card model: NVIDIA® GeForce® GT 320, On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver