Acer logo

Acer Aspire Z3751 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93168
Info modified on:
19 Mar 2021, 16:13:07
Short summary description Acer Aspire Z3751 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black, Silver:

Acer Aspire Z3751, 21.5", Full HD, 4 GB, 1 TB, Windows 7 Home Premium, Black, Silver

Long summary description Acer Aspire Z3751 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black, Silver:

Acer Aspire Z3751. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor frequency: 2.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.