Acer logo

Acer Aspire Z3751 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315 Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89673
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire Z3751 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315 Windows 7 Home Premium Black, Silver:

Acer Aspire Z3751, 21.5", Full HD, 4 GB, 640 GB, Windows 7 Home Premium, Black, Silver

Long summary description Acer Aspire Z3751 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315 Windows 7 Home Premium Black, Silver:

Acer Aspire Z3751. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor frequency: 2.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® 315. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.