Acer Aspire Z3751, 21.5", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 7 Home Premium
Acer Aspire Z3751. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GT 320. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product color: Silver