Acer logo

Acer Aspire Z3751 Intel® Core™ i3 i3-550 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109887
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire Z3751 Intel® Core™ i3 i3-550 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Black, Silver:

Acer Aspire Z3751, 21.5", Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Acer Aspire Z3751 Intel® Core™ i3 i3-550 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Black, Silver:

Acer Aspire Z3751. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA X4500, On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.