Acer logo

Acer Aspire Z3750 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB Intel® HD Graphics Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164682
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire Z3750 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB Intel® HD Graphics Windows 7 Home Premium Black, Silver:

Acer Aspire Z3750, 21.5", Full HD, 4 GB, 1 TB, Windows 7 Home Premium, Black, Silver

Long summary description Acer Aspire Z3750 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB Intel® HD Graphics Windows 7 Home Premium Black, Silver:

Acer Aspire Z3750. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor frequency: 2.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: Intel® HD Graphics. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.