Acer logo

Acer Z3101 AMD Athlon II X4 615e 21.5" 1920 x 1080 pixels Touchscreen 3 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84543
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Acer Z3101 AMD Athlon II X4 615e 21.5" 1920 x 1080 pixels Touchscreen 3 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

Acer Z3101, 21.5", Full HD, AMD Athlon II X4, 3 GB, 1 TB, Windows 7 Home Premium

Long summary description Acer Z3101 AMD Athlon II X4 615e 21.5" 1920 x 1080 pixels Touchscreen 3 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

Acer Z3101. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD Athlon II X4, Processor frequency: 2.5 GHz. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.