Acer logo

Acer Aspire Z3100 AMD Athlon II X2 21.5" 1920 x 1080 pixels 3 GB DDR3-SDRAM 640 GB Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96382
Info modified on:
07 Oct 2024, 16:37:19
Short summary description Acer Aspire Z3100 AMD Athlon II X2 21.5" 1920 x 1080 pixels 3 GB DDR3-SDRAM 640 GB Windows 7 Home Premium Silver:

Acer Aspire Z3100, 21.5", Full HD, AMD Athlon II X2, 3 GB, 640 GB, Windows 7 Home Premium

Long summary description Acer Aspire Z3100 AMD Athlon II X2 21.5" 1920 x 1080 pixels 3 GB DDR3-SDRAM 640 GB Windows 7 Home Premium Silver:

Acer Aspire Z3100. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: AMD Athlon II X2, Processor frequency: 2.8 GHz. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.