Acer logo

Acer Aspire Z3100 AMD Athlon II X2 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136869
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire Z3100 AMD Athlon II X2 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium Black:

Acer Aspire Z3100, 21.5", Full HD, AMD Athlon II X2, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Acer Aspire Z3100 AMD Athlon II X2 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium Black:

Acer Aspire Z3100. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: AMD Athlon II X2, Processor frequency: 2.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 9200. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.