Acer logo

Acer Aspire Z5710 Intel® Core™ i7 23" 1920 x 1080 pixels 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63475
Info modified on:
07 Oct 2024, 16:48:57
Short summary description Acer Aspire Z5710 Intel® Core™ i7 23" 1920 x 1080 pixels 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Silver:

Acer Aspire Aspire Z5710, 23", Full HD, Intel Core i7, 6 GB, 1500 GB, Windows 7 Home Premium

Long summary description Acer Aspire Z5710 Intel® Core™ i7 23" 1920 x 1080 pixels 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Silver:

Acer Aspire Aspire Z5710. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel Core i7, Processor frequency: 2.93 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1500 GB. Discrete graphics adapter model: NVIDIA® GeForce® GT 240M. Built-in camera. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.