Acer Aspire Aspire Z5710, 23", Full HD, Intel® Core™ i3, 4 GB, 1000 GB, Windows 7 Home Premium
Acer Aspire Aspire Z5710. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.066 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB. Discrete graphics adapter model: NVIDIA® GeForce® G210M, On-board graphics adapter model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Silver