Acer Aspire Aspire Z5710, 23", Full HD, Intel Core i5, 8 GB, 1000 GB, Windows 7 Home Premium
Acer Aspire Aspire Z5710. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel Core i5, Processor frequency: 2.66 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB. Discrete graphics adapter model: NVIDIA® GeForce® GT 240M. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product color: Silver