Acer logo

Acer Aspire AZ5610 Intel® Core™2 Duo 18.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210M Windows 7 Home Premium

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35167
Info modified on:
07 Oct 2024, 16:37:18
Short summary description Acer Aspire AZ5610 Intel® Core™2 Duo 18.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210M Windows 7 Home Premium:

Acer Aspire Aspire AZ5610, 18.5", Full HD, Intel® Core™2 Duo, 4 GB, 1000 GB, Windows 7 Home Premium

Long summary description Acer Aspire AZ5610 Intel® Core™2 Duo 18.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210M Windows 7 Home Premium:

Acer Aspire Aspire AZ5610. Display diagonal: 18.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 2.93 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB. Discrete graphics adapter model: NVIDIA® GeForce® G210M. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.