Acer logo

Acer Aspire Z5600 Intel® Core™2 Duo 23" 1920 x 1080 pixels 3 GB DDR3-SDRAM 640 GB Intel® GMA X4500HD Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48227
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire Z5600 Intel® Core™2 Duo 23" 1920 x 1080 pixels 3 GB DDR3-SDRAM 640 GB Intel® GMA X4500HD Windows 7 Home Premium Silver:

Acer Aspire Aspire Z5600, 23", Full HD, Intel® Core™2 Duo, 3 GB, 640 GB, Windows 7 Home Premium

Long summary description Acer Aspire Z5600 Intel® Core™2 Duo 23" 1920 x 1080 pixels 3 GB DDR3-SDRAM 640 GB Intel® GMA X4500HD Windows 7 Home Premium Silver:

Acer Aspire Aspire Z5600. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 2.4 GHz. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics adapter model: Intel® GMA X4500HD. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.