Acer logo

Acer Aspire Z5600 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Intel® GMA X4500 Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53511
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire Z5600 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Intel® GMA X4500 Windows 7 Home Premium Silver:

Acer Aspire Aspire Z5600, 23", Full HD, 4 GB, 1000 GB, Windows 7 Home Premium, Silver

Long summary description Acer Aspire Z5600 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Intel® GMA X4500 Windows 7 Home Premium Silver:

Acer Aspire Aspire Z5600. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor frequency: 2.93 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB. Discrete graphics adapter model: Intel® GMA X4500. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.