Acer logo

Acer Aspire AM3970-MT20P Intel® Core™ i5 i5-2300 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79267
Info modified on:
23 Jul 2024, 20:37:10
Short summary description Acer Aspire AM3970-MT20P Intel® Core™ i5 i5-2300 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Black:

Acer Aspire AM3970-MT20P, 2.8 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer Aspire AM3970-MT20P Intel® Core™ i5 i5-2300 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Black:

Acer Aspire AM3970-MT20P. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2300. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.