location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire X3400-P206Hdb Intel® Celeron® 220 3 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X3400-P206Hdb
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PV.SE2E2.108
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire X3400-P206Hdb Intel® Celeron® 220 3 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 220 W
  • - Intel® Celeron® 220 1.2 GHz
  • - 3 GB DDR3-SDRAM
  • - 500 GB DVD-RW Card reader integrated
  • - NVIDIA® GeForce® 9200 512 GB
  • - Ethernet LAN
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Acer Aspire X3400-P206Hdb Intel® Celeron® 220 3 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium Mini Tower PC Black:
This short summary of the Acer Aspire X3400-P206Hdb Intel® Celeron® 220 3 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire X3400-P206Hdb, 1.2 GHz, Intel® Celeron®, 3 GB, 500 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3400-P206Hdb Intel® Celeron® 220 3 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium Mini Tower PC Black:
This is an auto-generated long summary of Acer Aspire X3400-P206Hdb Intel® Celeron® 220 3 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium Mini Tower PC Black based on the first three specs of the first five spec groups.

Acer Aspire X3400-P206Hdb. Processor frequency: 1.2 GHz, Processor family: Intel® Celeron®, Processor model: 220. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® 9200. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Mini Tower. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
220
Processor cores
1
Processor threads
1
Processor frequency *
1.2 GHz
Processor socket
Socket 479
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
533 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor 200 Series for Desktop
Processor codename
Conroe
Thermal Design Power (TDP)
18.2, 19
Tjunction
100 °C
Number of Processing Die Transistors
105 M
Processing Die size
77 mm²
Stepping
A1
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
3 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD-RW
HDD interface
SATA
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 9200
Discrete graphics card memory
512 GB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
9
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Mini Tower
Product color *
Black
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
No
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
35 x 35 mm
Processor code
SLAF2
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33102
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
220 W
Weight & dimensions
Width *
3.94" (100 mm)
Depth *
14.6" (371 mm)
Height *
10.4" (265 mm)
Packaging content
Display included *
Yes
Display diagonal
20"
Display resolution
1600 x 900 pixels
Other features
Networking features
Gigabit Ethernet
Graphics card family
NVIDIA
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:12:41
Uk has collected 8 expert reviews for Acer Aspire X3400-P206Hdb Intel® Celeron® 220 3 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium Mini Tower PC Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-14 01:12:40
Product Code: 822745936 The Acer Aspire X3400 is a budget PC that's inexpensive enough to make it a compelling - but not perfect - package. Part of the reason for the Acer system's low cost is its triple-core AMD Athlon II X3 435 processor, clocked a...
Bottom line The Acer Aspire X3400 is reasonably well blessed in terms of features and performance. It could use a little more storage capacity, but the the X3400 is very well priced. The X3400 also beats the only even cheaper category of desktop PCs: compact desk...
50%
pcmag.com
Updated:
2011-08-14 01:12:40
The Acer Aspire AX3400-U1202 ($449.49 list) is a small form factor (SFF) desktop PC for consumers buying a second or third PC for the house. It has more power than a compact nettop, and is priced competitively. Quiet operation and forward-looking tech...
Good The Acer Aspire AX3400-U1202 is a small form factor (SFF) desktop PC that has more power than a compact nettop, and is priced competitively.
Bad Limited internal expansion. Bloatware. Integrated graphics.
Bottom line The Acer Aspire AX3400-U1202 is a small form factor (SFF) desktop PC that has more power than a compact nettop, and is priced competitively. Additional Offer Save on Desktops and more at CDW! Click here!...
70%
techworld.com
Updated:
2011-08-14 01:12:40
Part of the reason for the Acer system's low cost is its triple core AMD Athlon II X3 435 processor, clocked at 2.9GHz. There is 3GB DDR3 memory and a 640GB hard drive. The Acer X3400 hits a score of 104 on our WorldBench 6 test suite, but couldn't de...
Bottom line The Acer Aspire X3400 is reasonably well blessed in terms of features and performance. It could use a little more storage capacity, but the the X3400 is very well priced. The X3400 also beats the only even cheaper category of desktop PCs: compact desk...
0%
pcworld.com_techhive.com
Updated:
2011-08-14 01:12:40
At first glance, you might notice a similarity between the $450 Acer Aspire X3400 and the $600 Gateway SX2311-03 budget desktop (prices as of September 24, 2010). But even though both budget desktops have comparably modest dimensions and a certain like...
Good Great pricetoperformance ratio, Large number of USB ports for external connections...
Bad Internal construction limits upgrades, External connection options lack diversity...
Bottom line Acer's inexpensive Aspire X3400 makes a strong showing for a reasonable price...
50%
computershopper.com
Updated:
2011-08-14 01:12:41
Acer, along with its sub-brands Gateway and eMachines, is swinging for the fences with compact, budget-friendly desktops—and mostly making very good contact. On the low end, Acer has tapped out a few underpowered, ente...
Good Reasonable performance for the price; redesigned chassis fixes power-button issue...
Bad Lacks Wi-Fi; limited internal expansion; no DVI connector...
Bottom line The three-core AMD CPU in this under-$500 PC gives it plenty of pep for everyday computing...
80%
slashgear.com
Updated:
2011-08-14 01:12:41
It’s a tough world for a consumer desktop PC. Laptops have stolen all the glamour; you need to offer something special if you’re going to stand out among the rank and file of stationary computing. Acer’s Aspire X3400-U2012 may not be a true portable PC...
0%