Acer logo

Acer Aspire X3400-P226HQdb Intel® Celeron® 220 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® 9200 Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55085
Info modified on:
07 Oct 2024, 16:37:11
Short summary description Acer Aspire X3400-P226HQdb Intel® Celeron® 220 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® 9200 Windows 7 Home Premium Mini Tower PC Black:

Acer Aspire X3400-P226HQdb, 1.2 GHz, Intel® Celeron®, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3400-P226HQdb Intel® Celeron® 220 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® 9200 Windows 7 Home Premium Mini Tower PC Black:

Acer Aspire X3400-P226HQdb. Processor frequency: 1.2 GHz, Processor family: Intel® Celeron®, Processor model: 220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® 9200. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Mini Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.