Acer logo

Acer AspireRevo R1600-B9068 Intel Atom® 230 1 GB DDR2-SDRAM 160 GB NVIDIA ION LE Windows 7 Starter PC Black, White

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115538
Info modified on:
19 Jul 2024, 20:11:03
Short summary description Acer AspireRevo R1600-B9068 Intel Atom® 230 1 GB DDR2-SDRAM 160 GB NVIDIA ION LE Windows 7 Starter PC Black, White:

Acer AspireRevo R1600-B9068, 1.6 GHz, Intel Atom®, 230, 1 GB, 160 GB, Windows 7 Starter

Long summary description Acer AspireRevo R1600-B9068 Intel Atom® 230 1 GB DDR2-SDRAM 160 GB NVIDIA ION LE Windows 7 Starter PC Black, White:

Acer AspireRevo R1600-B9068. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 230. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Card reader integrated. Discrete graphics card model: NVIDIA ION LE. Operating system installed: Windows 7 Starter. Power supply: 65 W. Product type: PC. Product color: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.