Acer logo

Acer Aspire X3810-B1041 Intel® Pentium® E5400 4 GB DDR3-SDRAM 500 GB Intel X4500 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77987
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Acer Aspire X3810-B1041 Intel® Pentium® E5400 4 GB DDR3-SDRAM 500 GB Intel X4500 Windows 7 Home Premium Desktop PC Black:

Acer Aspire X3810-B1041, 2.7 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire X3810-B1041 Intel® Pentium® E5400 4 GB DDR3-SDRAM 500 GB Intel X4500 Windows 7 Home Premium Desktop PC Black:

Acer Aspire X3810-B1041. Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel X4500. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.