Acer logo

Acer Aspire X3300 AMD Athlon II X3 425 3 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 7100 Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98405
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire X3300 AMD Athlon II X3 425 3 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 7100 Windows 7 Home Premium SFF PC Black:

Acer Aspire X3300, 2.7 GHz, AMD Athlon II X3, 3 GB, 500 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3300 AMD Athlon II X3 425 3 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 7100 Windows 7 Home Premium SFF PC Black:

Acer Aspire X3300. Processor frequency: 2.7 GHz, Processor family: AMD Athlon II X3, Processor model: 425. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® 7100. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.