Acer logo

Acer Aspire M3201-B3600A AMD Athlon X2 4800+ 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127806
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M3201-B3600A AMD Athlon X2 4800+ 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows Vista Home Premium Tower PC:

Acer Aspire M3201-B3600A, 2.4 GHz, AMD Athlon X2, 4800+, 2 GB, 320 GB, Windows Vista Home Premium

Long summary description Acer Aspire M3201-B3600A AMD Athlon X2 4800+ 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows Vista Home Premium Tower PC:

Acer Aspire M3201-B3600A. Processor frequency: 2.4 GHz, Processor family: AMD Athlon X2, Processor model: 4800+. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Power supply: 250 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.