Acer logo

Acer eMachines EL1352 Intel® Celeron® 220 4 GB DDR3-SDRAM 640 GB NVIDIA GeForce 6150 SE Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19294
Info modified on:
19 Mar 2021, 15:59:23
Short summary description Acer eMachines EL1352 Intel® Celeron® 220 4 GB DDR3-SDRAM 640 GB NVIDIA GeForce 6150 SE Windows 7 Professional Tower PC Black:

Acer eMachines EL1352, 1.2 GHz, Intel® Celeron®, 4 GB, 640 GB, DVD-RW, Windows 7 Professional

Long summary description Acer eMachines EL1352 Intel® Celeron® 220 4 GB DDR3-SDRAM 640 GB NVIDIA GeForce 6150 SE Windows 7 Professional Tower PC Black:

Acer eMachines EL1352. Processor frequency: 1.2 GHz, Processor family: Intel® Celeron®, Processor model: 220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 640 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA GeForce 6150 SE. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.