Acer logo

Acer Gateway FX6840-08M Intel® Core™ i7 i7-860 6 GB 1 TB NVIDIA® GeForce® GTX 470 Windows 7 Home Premium Tower PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67082
Info modified on:
31 Jan 2022, 09:28:16
Short summary description Acer Gateway FX6840-08M Intel® Core™ i7 i7-860 6 GB 1 TB NVIDIA® GeForce® GTX 470 Windows 7 Home Premium Tower PC Black:

Acer Gateway FX6840-08M, 2.8 GHz, Intel® Core™ i7, 6 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Gateway FX6840-08M Intel® Core™ i7 i7-860 6 GB 1 TB NVIDIA® GeForce® GTX 470 Windows 7 Home Premium Tower PC Black:

Acer Gateway FX6840-08M. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-860. Internal memory: 6 GB. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GTX 470. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.