Acer logo

Acer Aspire X1430 AMD E E-300 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90560
Info modified on:
19 Mar 2021, 15:59:23
Short summary description Acer Aspire X1430 AMD E E-300 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium SFF PC Black:

Acer Aspire X1430, 1.3 GHz, AMD E, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer Aspire X1430 AMD E E-300 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium SFF PC Black:

Acer Aspire X1430. Processor frequency: 1.3 GHz, Processor family: AMD E, Processor model: E-300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.