location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Revo 70-UR10P AMD E E-450 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini PC Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Revo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70-UR10P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT.SJ4P2.001
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Revo 70-UR10P AMD E E-450 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini PC Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC Black, Orange 65 W
  • - AMD E E-450 1.65 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 500 GB Card reader integrated
  • - AMD Radeon HD 6320
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n)
  • - Windows 7 Home Premium 64-bit
Long product name Acer Revo 70-UR10P AMD E E-450 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini PC Black, Orange :
The short editorial description of Acer Revo 70-UR10P AMD E E-450 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini PC Black, Orange

AMD E-Series E-450 (1.65GHz, 1MB total cache), 2GB DDR3 1333 SDRAM, 500GB HDD, ATI Radeon HD 6320 Graphics, AMD A45 Fusion, HDA, 802.11b/g/n, Gigabit Ethernet, 1x HDMI, 6x USB, Card Reader, Wireless Keyboard and Mouse, Windows 7 Home Premium, 1kg, Black/Orange
More>>>
Acer Revo 70-UR10P AMD E E-450 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini PC Black, Orange:
The official marketing text of Acer Revo 70-UR10P AMD E E-450 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini PC Black, Orange as supplied by the manufacturer

The Revo RL70 smart PC brings photos, videos, music and all web content though Acer clear.fi to your big-screen TV and to every other connectable device in your home. It's a serious breakthrough for home entertainment! The flexible design allows this neat PC to be placed flat on a table, stood vertically or attached to the back of a TV or monitor to save space.

Fabulous media experiences via Acer clear.fi
Enjoy photos, videos, DVDs, Blu-ray, music and social media on your TV -- all with 5.1- or 7.1-channel Dolby® Home Theater® v4 sound effects. Designed for remote control, Acer clear.fi is the ultimate entertainment center: it consolidates, controls and shares everything you have among all your connected devices at home.

Seamless, personalized TV enjoyment
Your TV experiences really become your own through Acer clear.fi. Customized playlists can consist of videos, music or photos; and direct access to everything on Youtube™, Facebook and Flickr is just a click away. Your most recent and most accessed files are shown as thumbnails for quick access and instant playback. The Revo RL70 lets you browse, organize and share your entire digital life more conveniently than ever.

Attractive gem-cut, flexible 1L design
The uniquely designed shape of this PC adds cool style to your home décore. It can lie flat, stand up or be mounted behind the TV or a monitor for clever space-savings. With the option to include an optical disc player, choose the Revo RL70 that best fits your lifestyle and enjoy the smart PC-to-TV revolution!

Short summary description Acer Revo 70-UR10P AMD E E-450 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini PC Black, Orange:
This short summary of the Acer Revo 70-UR10P AMD E E-450 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini PC Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Revo 70-UR10P, 1.65 GHz, AMD E, E-450, 2 GB, 500 GB, Windows 7 Home Premium

Long summary description Acer Revo 70-UR10P AMD E E-450 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini PC Black, Orange:
This is an auto-generated long summary of Acer Revo 70-UR10P AMD E E-450 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini PC Black, Orange based on the first three specs of the first five spec groups.

Acer Revo 70-UR10P. Processor frequency: 1.65 GHz, Processor family: AMD E, Processor model: E-450. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Weight: 2.2 lbs (1 kg). Product color: Black, Orange

Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E-450
Processor cores
2
Processor frequency *
1.65 GHz
Processor cache
1 MB
Processor cache type
L2
Number of processors installed
1
Memory
Internal memory *
2 GB
Maximum internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
500 GB
Optical drive type *
No
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD, xD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
AMD Radeon HD 6000
On-board graphics card model *
AMD Radeon HD 6320
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Wi-Fi data rate (max)
300 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
Design
Product color *
Black, Orange
Performance
Motherboard chipset
AMD A45
Audio system
HDA
Product type *
Mini PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
64-bit
Power
Power supply *
65 W
Weight & dimensions
Width *
8.27" (210 mm)
Depth *
8.27" (210 mm)
Height *
2.13" (54 mm)
Weight *
2.2 lbs (1 kg)
Packaging content
Display included *
No
Other features
Mac compatibility
No
Networking features
Gigabit Ethernet, WLAN
Platform
PC
Graphics card family
AMD
Ethernet interface type
Gigabit Ethernet
HDMI
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 01:21:51
Uk has collected 5 expert reviews for Acer Revo 70-UR10P AMD E E-450 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Mini PC Black, Orange and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
techsmart.co.za
Updated:
2014-04-18 01:04:33
There has been periodic debate of late about whether we are already in a post PC era, whether desktop PCs are dead, and whether that old tower that many PC enthusiasts grew up with are going the way of the dodo. We suspect that rather, PC's are changin...
0%