Acer logo

Acer AspireRevo R70-010 AMD E E-450 2 GB 320 GB Windows 7 Home Premium Mini PC Black, White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11374
Info modified on:
18 May 2018, 05:01:23
Short summary description Acer AspireRevo R70-010 AMD E E-450 2 GB 320 GB Windows 7 Home Premium Mini PC Black, White:

Acer AspireRevo R70-010, 1.65 GHz, AMD E, E-450, 2 GB, 320 GB, Windows 7 Home Premium

Long summary description Acer AspireRevo R70-010 AMD E E-450 2 GB 320 GB Windows 7 Home Premium Mini PC Black, White:

Acer AspireRevo R70-010. Processor frequency: 1.65 GHz, Processor family: AMD E, Processor model: E-450. Internal memory: 2 GB. Total storage capacity: 320 GB, Card reader integrated. Operating system installed: Windows 7 Home Premium. Product type: Mini PC. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.