Acer logo

Acer Aspire X3470 AMD A6 A6-3600 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450 Windows 7 Home Premium Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203585
Info modified on:
14 Mar 2024, 19:09:07
Short summary description Acer Aspire X3470 AMD A6 A6-3600 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450 Windows 7 Home Premium Midi Tower PC Black:

Acer Aspire X3470, 2.1 GHz, AMD A6, 6 GB, 1 TB, DVD±RW, Windows 7 Home Premium

Long summary description Acer Aspire X3470 AMD A6 A6-3600 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450 Windows 7 Home Premium Midi Tower PC Black:

Acer Aspire X3470. Processor frequency: 2.1 GHz, Processor family: AMD A6, Processor model: A6-3600. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 6450. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Midi Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.