Acer logo

Acer Aspire AX1470-UR31P AMD A4 A4-3400 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84274
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire AX1470-UR31P AMD A4 A4-3400 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Desktop PC Black:

Acer Aspire AX1470-UR31P, 2.7 GHz, AMD A4, 4 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire AX1470-UR31P AMD A4 A4-3400 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Desktop PC Black:

Acer Aspire AX1470-UR31P. Processor frequency: 2.7 GHz, Processor family: AMD A4, Processor model: A4-3400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6410D. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.