Acer logo

Acer Predator G3610 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GTX 560 Ti Windows 7 Home Premium Desktop PC Black, Orange

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109953
Info modified on:
30 Sept 2024, 15:46:14
Short summary description Acer Predator G3610 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GTX 560 Ti Windows 7 Home Premium Desktop PC Black, Orange:

Acer Predator G3610, 3.4 GHz, Intel® Core™ i7, 8 GB, 1.02 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Predator G3610 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GTX 560 Ti Windows 7 Home Premium Desktop PC Black, Orange:

Acer Predator G3610. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1.02 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GTX 560 Ti. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.