Acer logo

Acer Aspire 3970-MO12P Intel® Core™ i5 i5-2400 6 GB DDR3-SDRAM 2 TB AMD Radeon HD 6450 Windows 7 Home Premium Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18776
Info modified on:
07 Oct 2024, 16:48:16
Short summary description Acer Aspire 3970-MO12P Intel® Core™ i5 i5-2400 6 GB DDR3-SDRAM 2 TB AMD Radeon HD 6450 Windows 7 Home Premium Midi Tower PC Black:

Acer Aspire 3970-MO12P, 3.1 GHz, Intel® Core™ i5, 6 GB, 2 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire 3970-MO12P Intel® Core™ i5 i5-2400 6 GB DDR3-SDRAM 2 TB AMD Radeon HD 6450 Windows 7 Home Premium Midi Tower PC Black:

Acer Aspire 3970-MO12P. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6450. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Midi Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.