Acer logo

Acer Aspire 3970-EB12P Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 1.5 TB HDD AMD Radeon HD 6570 Windows 7 Home Premium PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63730
Info modified on:
07 Oct 2024, 16:48:39
Short summary description Acer Aspire 3970-EB12P Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 1.5 TB HDD AMD Radeon HD 6570 Windows 7 Home Premium PC Black:

Acer Aspire 3970-EB12P, 3.4 GHz, Intel® Core™ i7, 8 GB, 1.5 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire 3970-EB12P Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 1.5 TB HDD AMD Radeon HD 6570 Windows 7 Home Premium PC Black:

Acer Aspire 3970-EB12P. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6570. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.