Acer logo

Acer Aspire M3970 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62106
Info modified on:
07 Oct 2024, 17:12:55
Short summary description Acer Aspire M3970 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Mini Tower PC Black:

Acer Aspire M3970, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer Aspire M3970 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Mini Tower PC Black:

Acer Aspire M3970. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 530. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.