Acer logo

Acer Predator G7760 Intel® Core™ i7 i7-2700K 16 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 580 Windows 7 Home Premium Midi Tower PC Black, Orange

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79750
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Predator G7760 Intel® Core™ i7 i7-2700K 16 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 580 Windows 7 Home Premium Midi Tower PC Black, Orange:

Acer Predator G7760, 3.5 GHz, Intel® Core™ i7, 16 GB, 2 TB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description Acer Predator G7760 Intel® Core™ i7 i7-2700K 16 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 580 Windows 7 Home Premium Midi Tower PC Black, Orange:

Acer Predator G7760. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2700K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 580. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Midi Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.