Acer logo

Acer Aspire X3990 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56105
Info modified on:
23 Jul 2024, 20:36:59
Short summary description Acer Aspire X3990 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium SFF PC Black:

Acer Aspire X3990, 3.3 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer Aspire X3990 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium SFF PC Black:

Acer Aspire X3990. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.