- - PC Black 220 W
- - Intel® Core™ i3 i3-2100 3.1 GHz
- - 4 GB DDR3-SDRAM
- - 1 TB DVD Super Multi Card reader integrated
- - NVIDIA® nForce 405 Intel® HD Graphics 2000
- - Ethernet LAN
- - Windows 7 Home Premium 64-bit
Genuine Windows® 7 Home Premium - Intel Core i3 (i3 - 2100, 3.10 GHz, 3 MB) - nVIDIA nForce 405 1 GB - 4 GB DDR3 SDRAM - 1 TB Serial ATA/300 - DVD - Writer
The sleek and compact Aspire X3 Series is just one-third the size of a traditional PC, allowing it to fit anywhere in your home. This desktop features high-quality components and software, perfect for handling your home computing and entertainment needs. Moreover, lots of multimedia features and device ports let you enjoy theater-quality entertainment right in your living room.
Rich HD experience
Watch the latest Blu-ray movies with true theater-like imagery and high-definition audio support from the comfort of your couch. And, with the HDMI® port, you can connect your PC to big-screen peripheral displays, including your main home entertainment center.
Easy expandability
With expandable DD3 memory, this desktop promises speedy multitasking while using 20% less power. Large storage capacity means you have ample room to keep all your files. And a multi-in-1 card reader and numerous USB ports make it easy to manipulate and share your files.
Neat style
At just one-third the size of a traditional PC, this desktop is easy to set up. A small door at the bottom opens for easy access to USB ports, audio ports, and the multi-in-1 card reader. What's more, the power button lights up in bright blue when turned on, so it looks cool and is easy to find.
Acer Aspire X3990, 3.1 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium
Acer Aspire X3990. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® nForce 405. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black