Acer logo

Acer Aspire X3990 Intel® Core™ i5 i5-2310 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450 Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70563
Info modified on:
13 Nov 2024, 17:23:42
Short summary description Acer Aspire X3990 Intel® Core™ i5 i5-2310 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450 Windows 7 Home Premium SFF PC Black:

Acer Aspire X3990, 2.9 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire X3990 Intel® Core™ i5 i5-2310 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450 Windows 7 Home Premium SFF PC Black:

Acer Aspire X3990. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2310. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6450. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.