Acer logo

Acer Aspire M3410 AMD Athlon II X4 645 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125663
Info modified on:
07 Oct 2024, 17:12:54
Short summary description Acer Aspire M3410 AMD Athlon II X4 645 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3410, 3.1 GHz, AMD Athlon II X4, 8 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire M3410 AMD Athlon II X4 645 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3410. Processor frequency: 3.1 GHz, Processor family: AMD Athlon II X4, Processor model: 645. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GT 530. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.