Acer Aspire M1930, 3.3 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD-RW, FreeDOS
Acer Aspire M1930. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 520. Operating system installed: FreeDOS. Chassis type: Midi Tower. Product type: PC. Product color: Black