Acer logo

Acer Aspire X1920 Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® 405 Windows 7 Home Premium Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134687
Info modified on:
07 Oct 2024, 16:48:14
Short summary description Acer Aspire X1920 Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® 405 Windows 7 Home Premium Midi Tower PC Black:

Acer Aspire X1920, 2.66 GHz, Intel® Core™2 Duo, 4 GB, 1 TB, DVD±RW, Windows 7 Home Premium

Long summary description Acer Aspire X1920 Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® 405 Windows 7 Home Premium Midi Tower PC Black:

Acer Aspire X1920. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 405. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Midi Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.