Acer logo

Acer Predator G3610 Intel® Core™ i5 i5-2400 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 560 Ti Windows 7 Home Premium Tower PC Black, Orange

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95776
Info modified on:
30 Sept 2024, 16:27:58
Short summary description Acer Predator G3610 Intel® Core™ i5 i5-2400 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 560 Ti Windows 7 Home Premium Tower PC Black, Orange:

Acer Predator G3610, 3.1 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Predator G3610 Intel® Core™ i5 i5-2400 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 560 Ti Windows 7 Home Premium Tower PC Black, Orange:

Acer Predator G3610. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GTX 560 Ti. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.