Acer logo

Acer Aspire AM3970-U5022 Intel® Core™ i3 i3-2100 6 GB DDR3-SDRAM 1.02 TB Intel® HD Graphics Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53386
Info modified on:
23 Jul 2024, 20:36:51
Short summary description Acer Aspire AM3970-U5022 Intel® Core™ i3 i3-2100 6 GB DDR3-SDRAM 1.02 TB Intel® HD Graphics Windows 7 Home Premium Desktop PC Black:

Acer Aspire AM3970-U5022, 3.1 GHz, Intel® Core™ i3, 6 GB, 1.02 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire AM3970-U5022 Intel® Core™ i3 i3-2100 6 GB DDR3-SDRAM 1.02 TB Intel® HD Graphics Windows 7 Home Premium Desktop PC Black:

Acer Aspire AM3970-U5022. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1.02 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Desktop. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.