Acer logo

Acer Aspire PT.SG5E2.153 PC Intel® Core™ i7 i7-2600 8 GB DDR2-SDRAM 1 TB Windows 7 Home Premium Tower Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40358
Info modified on:
23 Jul 2024, 20:36:50
Short summary description Acer Aspire PT.SG5E2.153 PC Intel® Core™ i7 i7-2600 8 GB DDR2-SDRAM 1 TB Windows 7 Home Premium Tower Black:

Acer Aspire PT.SG5E2.153, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer Aspire PT.SG5E2.153 PC Intel® Core™ i7 i7-2600 8 GB DDR2-SDRAM 1 TB Windows 7 Home Premium Tower Black:

Acer Aspire PT.SG5E2.153. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 8 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.